IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > LCD TVs > Mirai DTL-632E500

32” HD Ready LCD TV

Brand: Mirai
Product code: DTL-632E500
EAN/UPC code: 4710969240312
Category: LCD TVs 
Release date: 26 Sep 2007
Info modified on: 07 2008 09:19:57
 PDF specs

32” HD Ready LCD TV
DTL-632E500 Mirai
7k

7k
3k
3k

Mirai’s new 32” HD Ready LCD TV rewards you with life-like entertainment and stunning visuals. Its ChroMax colour engine and dynamic contrast ratio of 6000 : 1 will deliver blemish free images and strong yet natural colour palettes.

HDMI is amongst the many connectivity options, opening the door to the world of HD and affording flexibility and compatibility with a vast array of media players ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Display
Display diagonal 32 "
HD-Ready
Viewing angle, vertical 176 °
Viewing angle, horizontal 176 °
Aspect ratio 16:9
Display brightness 500 cd/m²
Contrast ratio (dynamic) 6000:1
Display number of colours 16.77 M
Colour
Colour of product Black
Connectivity
HDMI ports quantity 1
Component video (YPbPr/YCbCr) in 1
Connectivity
S-Video in
Speaker/ headphone/ line-out jack 1
SCART ports quantity 2
Headphone connectivity 3.5 mm
Teletext
Teletext 250 pages
Audio
Speakers 2 x 10W
Ergonomics
Compatible with VESA-wall mounting system 200 x 100 mm
Energy management
Power requirements 100 - 240V AC, 50 - 60Hz
Power consumption < 180 W
Power consumption (standby) < 1 W
Weight & dimensions
Weight 12500 g
Dimensions (W x D x H) with stand 804 x 224 x 580 mm
6 offers, from 332.77  

Product comments
twlisdoon
2008-09-18 22:20:12
hi. i am looking for the sky+ remote control code for the mirai dtl 632E500. it is for the sky+ rev.8 control. thank you.
jenwhat
2008-09-08 19:54:20
I am looking for the sky remote control code for mirai DTL 632E500
clonmelkia
2008-03-01 13:22:09
I am looking for the sky remote control code for mirai dtl 632e500. Can you help please.
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box