IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > PDAs > Mio MIO083022

P560 MioMap v3.3 West Europe

Brand: Mio
Product code: MIO083022
EAN/UPC code:
Category: PDAs 
Release date: 26 Oct 2007
Info modified on: 21 Aug 2008 21:21:39
DigiWalker P560 + MioMap v3 West Europe, Wi-Fi, Bluetooth
MIO083022 Mio

11k
11k

The Mio DigiWalker P560 is the PDA with everything. Equipped with Windows Mobile 6, a built-in GPS antenna, Wi-Fi connectivity, Bluetooth® technology and a 3.5" display, the P560 is a highly versatile tool that can do just about anything.

20-channel SiRFstarIII GPS Receiver
The latest SiRFstarIII GPS receiver provides accurate navigation in challenging environments. Whether you're ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT
Display diagonal 3.5 "
Memory
Internal memory 512 MB
Flash memory 64 MB
Processor
Processor clock speed 400 MHz
Processor family Samsung 2443
Processor Samsung 2443
Phone features
Phone function
GPS Performance
GPS function
GPS receiver SiRFstarIII
Channels quantity 20
Operating system/software
Operating system provided Windows Mobile 6 Classic
Wireless LAN features
Wireless technology Wi-Fi (802.11b+g)
Data transmission
Bluetooth
Bluetooth version 2.0+EDR
Camera
Camera included
Audio
Built-in microphone
Speakers
Connectivity
Speaker/ headphone/ line-out jack 1
Energy management
Battery performance 1350 mAh
Battery technology Lithium-Ion
Battery life 4.5 h
Weight & dimensions
Weight 170 g
Width 72 mm
Depth 17.8 mm
Height 115 mm
Media types
Secure Digital (SD) support
MultiMediaCard (MMC) support