IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > PDAs > Mio 5420027507804

DigiWalker P360

Brand: Mio
Product code: 5420027507804
EAN/UPC code: 5420027507804
Product family: %%family_name%%
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 29 Nov 2007
Info modified on: 27 Jun 2009 01:49:44
DigiWalker P360 240x320, SirFstarIII
5420027507804 Mio
8k

8k
16k

The Mio DigiWalker P360 is the perfect all-in-one PDA navigation device with great value. Featuring Windows Mobile® 6.0, a built-in GPS receiver, 400MHz processor and stylish design, the P360 delivers the right balance of functionality and affordability.

20-channel SiRFstarIII GPS Receiver
The latest SiRFstarIII GPS receiver provides accurate navigation in challenging environments. ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
Display diagonal
Size of the display for this product; expressed in inches diagonal
3.5 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Maximum internal memory 4 GB
Compatible memory cards SD/MMC
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Processor family
The processor serie to which the processor belongs.
Samsung 2443
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Samsung 2443
Phone features
Phone function
GPS Performance
GPS function
GPS receiver
GPS receiver integrated in or supported by this product
SiRFstarIII
Channels quantity 20
Operating system/software
Operating system provided Windows Mobile 6 Classic
Data transmission
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Camera
Camera included
Audio
Built-in microphone
Connectivity
Speaker/ headphone/ line-out jack 1
I/O ports
An interface on a device to which you can connect another device.
USB 2
Energy management
Battery performance 1350 mAh
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4.5 h
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
170 g
Width 72 mm
Depth 17.8 mm
Height
Height of the product
115 mm
Media types
Secure Digital (SD) support
MultiMediaCard (MMC) support
4 offers, from €186.21  

Product comments
klohsa
2008-04-20 21:54:02
sioety vtcni uyldofgjm yjudir jfmu aotmqwk ucjrp
klohsa
2008-04-20 21:53:32
sioety vtcni uyldofgjm yjudir jfmu aotmqwk ucjrp

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box