IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > GPS/navigators > Mio 5420027505398

C520 Europe, BT, MioMap v3.3

Brand: Mio
Product code: 5420027505398
EAN/UPC code:
Product family: %%family_name%%
Category: GPS/navigators 
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Release date: 27 Mar 2007
Info modified on: 20 Jun 2009 12:30:01
 PDF specs

C520 Europe, BT, MioMap v3.3
5420027505398 Mio
41k

6k
8k
3k

Change the way you travel every day
Enjoy a widescreen view of the world. The new Mio C520 is based around its 4.3" widescreen. The new screen size makes it easier to use than ever.

You'll quickly learn to rely on your Mio C520 for everything from location finding and route planning to looking up essential services as well as leisure or entertainment sites when you're in unfamiliar ... More>>>

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
GPS Performance
GPS receiver
GPS receiver integrated in or supported by this product
SiRFStarIII
Form factor
Description of characteristics; and/or size of the product; included by type.
Handheld
Channels quantity 20
Display
Display resolution
Resolution of the display for the system
480 x 272 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display size
Size of the display for this product
4.3 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Map storage Internal memory
Flash memory 1024 MB
Internal memory type SDRAM
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Bluetooth version 2.0+EDR
Connectivity
I/O ports
An interface on a device to which you can connect another device.
2.5mm jack
USB 2.0
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4 - 5 h
Battery technology Lithium-Ion
Battery performance 1300 mAh
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Storage temperature range (T-T) -20 - 60 °C
Operating relative humidity range 0 - 90 %
Storage relative humidity range 0 - 90 %
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
126 x 14.5 - 19.9 x 81 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
190 g
Storage media
Secure Digital (SD) support
MultiMediaCard (MMC) support
Input device
Interface type Touch Screen
Operating system/software
Bundled software MIOMAP V.3.3
Basemap
Basemap installed on the GPS
Operating system provided Windows CE v5.0
Additional map options
Possibilities for additional map's to be installed on the GPS
MioMap v3.3
3 offers, from €117.56