IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > GPS/navigators > Mio 5420027504865

C250 Benelux

Brand: Mio
Product code: 5420027504865
EAN/UPC code:
Product family: %%family_name%%
Category: GPS/navigators 
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Release date: 05 Nov 2006
Info modified on: 20 Jun 2009 12:30:01
Mio C250: Mio adds larger touch screen to entry level sat nav
5420027504865 Mio
1284k

1.7mb
1.7mb
1.8mb

- New simple, intuitive MioMap v3 software with 7 digit postcode search and huge Points of Interest Database;
- Hi-res 3,5” touch screen for fast address entry;
- Full UK maps combined with the major roads of Europe provided by Tele Atlas;
- Speed camera warnings out-of-the-box with free updates for 1 year;
- In-car, lorry, pedestrian and bicycle modes;
- Built-in MP3 player;
- ... More>>>

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
GPS Performance
GPS receiver
GPS receiver integrated in or supported by this product
SiRFStarIII
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display number of colours
Maximum number of viewable colors.
0.065000 M
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display size
Size of the display for this product
3.5 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Processor
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
400 MHz
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
I/O ports
An interface on a device to which you can connect another device.
USB, 3.5 mm
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4.5 h
Battery technology Lithium-Ion
Battery performance 1200 mAh
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
81 x 108 x 24 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
110 g
Storage media
Secure Digital (SD) support
MultiMediaCard (MMC) support
Input device
Interface type Touch Screen
Operating system/software
Bundled software MioMap v3
Basemap
Basemap installed on the GPS
Operating system provided Windows CE v5.0