IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > GPS/navigators > Mio 5420027504865

C250 Benelux

Brand: Mio
Product code: 5420027504865
EAN/UPC code: 5420027504865
Category: GPS/navigators 
Release date: 05 Nov 2006
Info modified on: 24 Nov 2008 15:29:48
Mio C250: Mio adds larger touch screen to entry level sat nav
5420027504865 Mio
1284k

1.7mb
1.7mb
1.7mb

- New simple, intuitive MioMap v3 software with 7 digit postcode search and huge Points of Interest Database;
- Hi-res 3,5” touch screen for fast address entry;
- Full UK maps combined with the major roads of Europe provided by Tele Atlas;
- Speed camera warnings out-of-the-box with free updates for 1 year;
- In-car, lorry, pedestrian and bicycle modes;
- Built-in MP3 player;
- ... More>>>

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Geocaching (GPS stash hunt)
In-car
Aviation
Bike/Scooter
GPS Performance
GPS receiver SiRFStarIII
Display
Display LCD
Display number of colours 0.065000 M
Display resolution 240 x 320 pixels
Display size 3.5 "
Memory
Internal memory 512 MB
Processor
Processor 400 MHz
Connectivity
Bluetooth
I/O ports USB, 3.5 mm
Energy management
Battery life 4.5 h
Battery technology Lithium-Ion
Battery performance 1200 mAh
Weight & dimensions
Dimensions W x D x H 81 x 108 x 24 mm
Weight 110 g
Storage media
Secure Digital (SD) support
MultiMediaCard (MMC) support
Input device
Interface type Touch Screen
Operating system/software
Bundled software MioMap v3
European basemap
Operating system provided Windows CE v5.0