Start
> PDAs
> Mio 5420027504506
|
 |
P350 |
|
Brand: Mio
Product code: 5420027504506
EAN/UPC code: 5420027504506
Product family: %%family_name%%
|
Category: PDAs
|
|
|
|
|
Release date: 05 Nov 2006
Info modified on: 04 Jun 2009 16:15:23
Product views: 7746
P350
|
|
|
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
|
The perfect balance between functionality and affordability. A significant upgrade from the best-selling Mio DigiWalker 168, the P350 has more memory, a faster processor and full Windows Mobile 5.0 PDA functionality in a sleek design with a friendly price.
Windows Mobile 5.0 Put the office in your pocket, fully synchronized with Microsoft Office data. Embedded GPS ...
More>>>
The perfect balance between functionality and affordability. A significant upgrade from the best-selling Mio DigiWalker 168, the P350 has more memory, a faster processor and full Windows Mobile 5.0 PDA functionality in a sleek design with a friendly price.
Windows Mobile 5.0 Put the office in your pocket, fully synchronized with Microsoft Office data. Embedded GPS Antenna Totally integrated antenna for convenient use and cleaner design.
20-channel GPS Receiver Highly sensitive GPS receiver for accurate navigation in challenging environments.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
240 x 320 pixels
|
|
Display
|
|
TFT
|
| Colour |
 |
|
Display number of colours
|
|
0.065000 M
|
|
Display diagonal
|
|
3.5 "
|
| Pointing device |
Stylus |
|
Internal memory
|
|
64 MB
|
| Internal memory type |
Flash, SDRAM |
| Flash memory |
128 MB |
| Compatible memory cards |
SD/MMC |
|
Processor clock speed
|
|
400 MHz
|
|
Processor family
|
|
Samsung 2440
|
| Phone function |
 |
| GPS function |
 |
|
GPS receiver
|
|
SiRFstar III
|
| Channels quantity |
20 |
| Bundled software |
Microsoft Outlook Microsoft Office Mobile Microsoft Internet Explorer 4.0 Windows Media Player 10 |
| Operating system provided |
Windows Mobile 5.0 |
|
Bluetooth
|
|
|
| Camera included |
 |
| Built-in microphone |
 |
| Speakers |
Mono |
|
| Audio compression formats |
WAV, WMA, WMV, MP3 |
| Speaker/ headphone/ line-out jack |
 |
|
Interface
|
|
USB 1.1
|
| Storage temperature range (T-T) |
0-60 °C |
| Operating relative humidity range |
0-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Certification |
FCC, CE, BSMI, CCC, MIC, UL, TUV, EN50332-1 |
| Battery performance |
1200 mAh |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
4.5 h
|
| Standby time |
480 h |
| AC adapter output current |
1 A |
| AC adapter output voltage |
5 V |
| AC adapter frequency |
50 - 60 Hz |
| AC adapter input voltage |
100/240 V |
| Colour of product |
Silver/Black |
|
Weight
|
|
170 g
|
|
Dimensions W x D x H
|
|
115 x 72 x 17.8 mm
|
|
|
|
|
|
|
|
|
|
|
|