IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > PDAs > Mio 5420027502946

P350 FR

Brand: Mio
Product code: 5420027502946
EAN/UPC code:
Product family: %%family_name%%
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 19 May 2007
Info modified on: 04 Jun 2009 16:15:23
P350 FR
5420027502946 Mio
1167k

18k
6k
5k

The perfect balance between functionality and affordability. A significant upgrade from the best-selling Mio DigiWalker 168, the P350 has more memory, a faster processor and full Windows Mo­bile 5.0 PDA functionality in a sleek design with a friendly price.

Windows Mobile 5.0
Put the office in your pocket, fully synchro­nized with Microsoft Office data.

Embedded GPS ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
Colour
Display number of colours
Maximum number of viewable colors.
0.065000 M
Display diagonal
Size of the display for this product; expressed in inches diagonal
3.5 "
Pointing device Stylus
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Internal memory type Flash, SDRAM
Flash memory 128 MB
Compatible memory cards SD/MMC
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Processor family
The processor serie to which the processor belongs.
Samsung 2440
Phone features
Phone function
GPS Performance
GPS function
GPS receiver
GPS receiver integrated in or supported by this product
SiRFstar III
Channels quantity 20
Operating system/software
Bundled software Microsoft Outlook
Microsoft Office Mobile
Microsoft Internet Explorer 4.0
Windows Media Player 10
Operating system provided Windows Mobile 5.0
Data transmission
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Camera
Camera included
Audio
Built-in microphone
Speakers Mono
Audio
Audio compression formats WAV, WMA, WMV, MP3
Connectivity
Speaker/ headphone/ line-out jack
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
Environmental conditions
Storage temperature range (T-T) 0-60 °C
Operating relative humidity range 0-90 %
Operating temperature range (T-T) 0 - 40 °C
Certificates
Certification FCC, CE, BSMI, CCC, MIC, UL, TUV, EN50332-1
Energy management
Battery performance 1200 mAh
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4.5 h
Standby time 480 h
AC adapter output current 1 A
AC adapter output voltage 5 V
AC adapter frequency 50 - 60 Hz
AC adapter input voltage 100/240 V
Colour
Colour of product Silver/Black
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
170 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
115 x 72 x 17.8 mm