IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > computer speakers > Logitech 980-000116

G51 Surround Sound Speaker System

Brand: Logitech
Product code: 980-000116
EAN/UPC code: 0992060051002, 5099206005100, 0992060051007, 5099206005105
Category: computer speakers 
Release date: 09 Sep 2007
Info modified on: 19 Aug 2008 17:22:07
Warranty: 2-year
G51 Surround Sound Speaker System
980-000116 Logitech

111k
71k
58k

Performance
Matrix mode: Turn on Matrix mode to create 5.1 surround sound from 2-channel stereo sound sources such as music or legacy games. Music Matrix mode delivers a natural audio profile, while Gaming Matrix mode boosts the subwoofer and rear satellites for a more intense gaming experience.
FDD2™ sound technology: FDD2 technology produces a uniform soundfield anywhere in the room. FDD2 ... More>>>

Specs
Alternatives
Options
Loudspeakers
Satellites RMS power 20x4 + 19x1 W
Peak power 310 W
Satellite speaker frequency range 36-20000 Hz
Satellite speaker driver size 2 "
Number of satellites 5
Subwoofer
Subwoofer RMS power 55 W
Subwoofer driver size 5,24 "
Audio
Audio channels 5.1
Audio
Signal-to-Noise Ratio (SNR) >94 dB
RMS rated power 155 W
Colour
Colour of product Silver/Black
Weight & dimensions
Subwoofer dimensions (WxHxD) 264x196x333 mm
Surround speaker dimensions (WxHxD) 142x107x216 mm
Connectivity
Connectivity technology Wired
Packaging content
Quick installation guide
73 offers, from 89.66