IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > computer speakers > Logitech 980-000116

G51 Surround Sound Speaker System

Brand: Logitech
Product code: 980-000116
EAN/UPC code: 0992060051002, 0992060051007, 5099206005100, 5099206005105
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 09 Sep 2007
Info modified on: 03 Jun 2009 10:30:11
Warranty: 2-year
G51 Surround Sound Speaker System
980-000116 Logitech
63k

111k
71k
58k

Performance
Matrix mode: Turn on Matrix mode to create 5.1 surround sound from 2-channel stereo sound sources such as music or legacy games. Music Matrix mode delivers a natural audio profile, while Gaming Matrix mode boosts the subwoofer and rear satellites for a more intense gaming experience.
FDD2™ sound technology: FDD2 technology produces a uniform soundfield anywhere in the room. FDD2 ... More>>>

Specs
Alternatives
Options
Loudspeakers
Satellites RMS power 20x4 + 19x1 W
Peak power 310 W
Satellite speaker frequency range 36-20000 Hz
Satellite speaker driver size 2 "
Number of satellites 5
Subwoofer
Subwoofer RMS power 55 W
Subwoofer driver size 5,24 "
Audio
Audio channels 5.1
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
>94 dB
RMS rated power 155 W
Colour
Colour of product Silver/Black
Weight & dimensions
Subwoofer dimensions (WxHxD) 264x196x333 mm
Surround speaker dimensions (WxHxD) 142x107x216 mm
Connectivity
Connectivity technology Wired
Packaging content
Quick installation guide
36 offers, from 70.25