This statistic is based on the
6826
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
03 May 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6335
free Open ICEcat users .
Enjoy rich acoustics with a high-quality subwoofer (9 W) and two satellite speakers (4 W each). A high-performance, piano-finish control base adds convenient access to volume, power, and bass controls. Headphone and microphone jacks are conveniently located on the wired remote.
-Identity, value, and packaging that combine to give you a perfectly integrated audio solution. -17 ...
More>>>
Enjoy rich acoustics with a high-quality subwoofer (9 W) and two satellite speakers (4 W each). A high-performance, piano-finish control base adds convenient access to volume, power, and bass controls. Headphone and microphone jacks are conveniently located on the wired remote.
-Identity, value, and packaging that combine to give you a perfectly integrated audio solution. -17 W speaker system (4 W per satellite, 9 W subwoofer). -Power, volume, and bass controls on a piano-finish control base. -Headphone jack. -Microphone jack.
<<<Less
Specs
Alternatives
Options
Loudspeakers
Type
Home theatre speakers
Satellites RMS power
8 W
Subwoofer
Subwoofer RMS power
9 W
Audio
Audio channels
2.1
RMS rated power
17 W
Connectivity
Speaker/ headphone/ line-out jack
Microphone, line-in jack
Colour
Colour of product
Black
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control