Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 23 Jul 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 30376
This statistic is based on the
6827
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
23 Jul 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6336
free Open ICEcat users .
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
The X-540 speakers use FDD2™ (Frequency Directed Dual Driver) technology to produce a uniform soundfield anywhere in the room. Immerse yourself in the game using the selectable 'matrix mode,' which automatically creates 5.1 surround sound from common 2-channel stereo sources. The compact satellites are wall-mountable, and and a special clip lets you place the centre channel speaker on top of most ...
More>>>
The X-540 speakers use FDD2™ (Frequency Directed Dual Driver) technology to produce a uniform soundfield anywhere in the room. Immerse yourself in the game using the selectable 'matrix mode,' which automatically creates 5.1 surround sound from common 2-channel stereo sources. The compact satellites are wall-mountable, and and a special clip lets you place the centre channel speaker on top of most flat-panel monitors to reduce desktop clutter. Use the wired control centre to control volume and bass levels or connect headphones to enjoy your games and music privately.
Frequency Directed Dual Driver technology FDD2 eliminates uneven response created by conventional dual-driver designs.
Matrix mode Creates 5.1 surround-sound effect from 2-channel stereo sources.
Innovative centre channel LCD clip Speaker attaches to the top of most flat-panel monitors.
Satellite speaker stands Rotate for easy wall-mounting and positioning.
Dynamic, real-time bass equalisation Maximises low-frequency response at all volumes.
High-excursion, ported, down-firing subwoofer Displaces more air for deeper bass.
<<<Less
Specs
Alternatives
Options
Loudspeakers
Frequency range
40 Hz - 20 kHz
Satellites RMS power
45 W
Peak power
140 W
Speakers
surround-sound
Subwoofer
Subwoofer RMS power
25 W
Audio
Audio channels
5.1
RMS rated power
70 W
Colour
Colour of product
Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.