Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 16 Oct 2005
Info modified on: 27 Jun 2009 01:48:18
Product views: 31453
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
16 Oct 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Enjoy the elegant styling and premium sound of Logitech´s Z-4 speaker system, featuring a modern, home-audio inspired design and advanced driver technology.
Sleek satellite design Combines one active and two pressure drivers for a rich, full audio experience
Convenient wired remote Includes headphone jack, volume, subwoofer level, power control and auxiliary audio input.
High-gloss finish and cast-metal stands Stylish design complements any desktop.
Award-winning pressure-driver subwoofer technology delivers unparalleled distortion-free bass. Sleek satellites include durable cast-metal stands and feature one active and two pressure drivers, producing the high-quality sound you expect from Logitech. The convenient wired remote control includes a headphone jack, auxiliary input, volume, subwoofer, and power controls. Setup is easy with color-coded audio cables.
- Enhance your listening experience. Sleek satellite design combines one active and two pressure drivers for a rich, full audio experience. - Optimize your sound. Award-winning and patented Logitech pressure-driver subwoofer technology delivers unparalleled distortion-free bass. - Maximize your MP3 music. The Logitech Z-4 speakers contain a convenient input for MP3 players, CD players or other portable audio devices on the wired remote. - Show your style. The high-gloss finish and cast-metal stands complement any desktop.
<<<Less
Specs
Alternatives
Options
Loudspeakers
Frequency range
35Hz - 20kHz
Satellites RMS power
17 W
Subwoofer
Subwoofer RMS power
23 W
Audio
Audio channels
2.1
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
92 dB
Audio
RMS rated power
80 W
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.