IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > computer speakers > Logitech 970155-0914

V20 Notebook Speakers

Brand: Logitech
Product code: 970155-0914
EAN/UPC code:
Category: computer speakers 
Release date: 08 Sep 2005
Info modified on: 17 Jul 2008 15:21:28
Warranty: 2-year limited warranty
V20 Notebook Speakers USB 2.0
970155-0914 Logitech
19k

9k
289k
207k

Now you can enjoy great sound with a simple setup from your laptop!

The Logitech® V20 Notebook Speakers offer a convenient, high-quality speaker system for your laptop with rich, full sound and deep bass--all in a lightweight, portable design. The USB port provides power and digital quality audio--no other cables are necessary! Convenient multimedia controls provide easy access to track ... More>>>

Specs
Alternatives
Options
Loudspeakers
Frequency range 70Hz - 20 kHz
Peak power 2 W
Driver details 2" high-excursion
3" pressure
Audio
Audio channels 2.0
Signal-to-Noise Ratio (SNR) 70 dB
RMS rated power 1 W
Colour
Colour of product Black
System requirements
Mac compatibility
System requirements
Compatible operating systems - Windows 98SE, ME, 2000, XP
- Mac OSX
Compatibility PC
Weight & dimensions
Dimensions W x D x H 159 x 164 x 38 mm
Weight 556 g
Connectivity
Connectivity technology Wired
I/O ports USB
80 offers, from 32.01