IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > computer speakers > Logitech 970155-0914

V20 Notebook Speakers

Brand: Logitech
Product code: 970155-0914
EAN/UPC code: 5099206981225
Product family: %%family_name%%
Category: computer speakers 
Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
Release date: 08 Sep 2005
Info modified on: 08 Jul 2009 11:20:08
Warranty: 2-year limited warranty
V20 Notebook Speakers USB 2.0
970155-0914 Logitech
19k

191k
289k
207k

Now you can enjoy great sound with a simple setup from your laptop!

The Logitech® V20 Notebook Speakers offer a convenient, high-quality speaker system for your laptop with rich, full sound and deep bass--all in a lightweight, portable design. The USB port provides power and digital quality audio--no other cables are necessary! Convenient multimedia controls provide easy access to track ... More>>>

Specs
Alternatives
Options
Loudspeakers
Frequency range 70Hz - 20 kHz
Peak power 2 W
Driver details 2" high-excursion
3" pressure
Audio
Audio channels 2.0
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
70 dB
RMS rated power 1 W
Colour
Colour of product Black
System requirements
Mac compatibility
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
- Windows 98SE, ME, 2000, XP
- Mac OSX
Compatibility PC
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
159 x 164 x 38 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
556 g
Connectivity
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
USB
135 offers, from €33.33