IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > loudspeakers > Logitech 970123-1914

X-230 Speakers 2.1

Brand: Logitech
Product code: 970123-1914
EAN/UPC code: 0992069890119
Category: loudspeakers 
Release date: 07 Apr 2006
Info modified on: 17 Jul 2008 15:21:28
Warranty: 2 years
X-230 speaker system
970123-1914 Logitech

112k
143k
304k

Crank up the audio on your PC with this 2.1 speaker system and enjoy clean, crisp, consistent sound from your games, music, and more. The Logitech X-230's high-tech subwoofer adjusts itself dynamically to deliver distortion-free bass. And the two wall-mountable satellite speakers use Logitech´s patented FDD2™ technology to eliminate the uneven sound response created by conventional dual-driver ... More>>>

Specs
Alternatives
Options
Loudspeakers
Type Bookshelf
Satellites RMS power 12 W
Subwoofer
Subwoofer RMS power 20 W
Audio
Audio channels 2.1
RMS rated power 32 W
Peak power 64 W
Signal-to-Noise Ratio (SNR) 96 dB
Frequency response 40 - 20000 Hz
Audio
Driver details Satellites: (2) 2"
Subwoofer: 5.25"
Colour
Colour of product Black
System requirements
Minimum system requirements PC/Mac
CD
MP3
DVD
PlayStation®
Xbox®
Energy management
AC adapter output voltage 220 V
74 offers, from 30.95