IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > loudspeakers > Logitech 970123-1914

X-230 Speakers 2.1

Brand: Logitech
Product code: 970123-1914
EAN/UPC code: 0992069890119, 5099206989016
Product family: %%family_name%%
Category: loudspeakers 
Release date: 07 Apr 2006
Info modified on: 27 Jun 2009 01:48:18
Warranty: 2 years
X-230 speaker system
970123-1914 Logitech
103k

112k
143k
304k

Crank up the audio on your PC with this 2.1 speaker system and enjoy clean, crisp, consistent sound from your games, music, and more. The Logitech X-230's high-tech subwoofer adjusts itself dynamically to deliver distortion-free bass. And the two wall-mountable satellite speakers use Logitech´s patented FDD2™ technology to eliminate the uneven sound response created by conventional dual-driver ... More>>>

Specs
Alternatives
Options
Loudspeakers
Type Bookshelf
Satellites RMS power 12 W
Subwoofer
Subwoofer RMS power 20 W
Audio
Audio channels 2.1
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
96 dB
RMS rated power 32 W
Peak power 64 W
Frequency response 40 - 20000 Hz
Audio
Driver details Satellites: (2) 2"
Subwoofer: 5.25"
Colour
Colour of product Black
System requirements
Minimum system requirements PC/Mac
CD
MP3
DVD
PlayStation®
Xbox®
Energy management
AC adapter output voltage 220 V
134 offers, from €29.41