IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > loudspeakers > Logitech 970115-0914

Z-5500 Digital

Brand: Logitech
Product code: 970115-0914
EAN/UPC code: 752570000170, 5099206962354
Category: loudspeakers 
Release date: 15 Jul 2005
Info modified on: 17 Jul 2008 15:21:28
Warranty: 2 year limited warranty
Z-5500 Digital, a THX-certified, 505-watt 5.1 surround sound speaker system
970115-0914 Logitech
132k

157k
183k
151k

We've taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization.

The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you ... More>>>

Specs
Alternatives
Options
Loudspeakers
Type Home theatre speakers
Satellites RMS power 317 W
Low-frequency driver 254 mm
High-frequency driver 76 mm
Subwoofer
Subwoofer RMS power 188 W
Audio
Audio channels 5.1
RMS rated power 505 W
Frequency range 33 Hz — 20 kHz
Signal-to-Noise Ratio (SNR) 115 dB
Peak power 1010 W
Impedance 8000 Ω
Connectivity
I/O ports 1 x SPDIF input ( RCA phono )
1 x SPDIF input ( TOS Link )
1 x digital 5.1 channel audio line-in ( mini-phone stereo 3.5mm x 3 )
1 x audio line-in ( mini-phone stereo 3.5 mm )
Colour
Colour of product Black
Weight & dimensions
Weight 24676 g
Energy management
AC adapter output voltage 220 V
79 offers, from 192.44