IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > loudspeakers > Logitech 970115-0914

Z-5500 Digital

Brand: Logitech
Product code: 970115-0914
EAN/UPC code: 752570000170, 5099206962354
Product family: %%family_name%%
Category: loudspeakers 
Release date: 15 Jul 2005
Info modified on: 09 Jul 2009 14:30:15
Warranty: 2 year limited warranty
Z-5500 Digital, a THX-certified, 505-watt 5.1 surround sound speaker system
970115-0914 Logitech
132k

157k
183k
151k

We've taken the award-winning Logitech Z-680 speaker system and made it even better. How? By improving everything from the subwoofer to the satellites and adding new innovations like real-time digital sound equalization.

The result is the Logitech Z-5500 Digital, a THX-certified, 500-watt 5.1 surround sound speaker system that offers everything you could possibly want… and some things you ... More>>>

Specs
Alternatives
Options
Loudspeakers
Type Home theatre speakers
Satellites RMS power 317 W
Low-frequency driver 254 mm
High-frequency driver 76 mm
Subwoofer
Subwoofer RMS power 188 W
Audio
Audio channels 5.1
Frequency range 33 Hz — 20 kHz
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
115 dB
RMS rated power 505 W
Impedance 8000 Ω
Peak power 1010 W
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x SPDIF input ( RCA phono )
1 x SPDIF input ( TOS Link )
1 x digital 5.1 channel audio line-in ( mini-phone stereo 3.5mm x 3 )
1 x audio line-in ( mini-phone stereo 3.5 mm )
Colour
Colour of product Black
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
24676 g
Energy management
AC adapter output voltage 220 V
137 offers, from €174.17