IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > loudspeakers > Logitech 970114-1914

X-530 Speakers 5.1

Brand: Logitech
Product code: 970114-1914
EAN/UPC code: 5099206962262, 5099206988842
Product family: %%family_name%%
Category: loudspeakers 
Release date: 07 Apr 2006
Info modified on: 27 Jun 2009 01:48:18
Warranty: 2 years
Logitech® X-530
970114-1914 Logitech
120k

168k
306k
160k

Plug the Logitech X-530 into your PC, music player, DVD player, or even your PlayStation® or Xbox® game console* and immerse yourself in clean, crisp, consistent surround sound from your games, movies, and more. The high-tech subwoofer adjusts itself dynamically to deliver distortion-free bass. And the five wall-mountable satellite speakers use Logitech´s patented FDD2™ technology to eliminate ... More>>>

Specs
Alternatives
Options
Loudspeakers
Type Home theatre speakers
Satellites RMS power 45 W
Subwoofer
Subwoofer RMS power 25 W
Audio
Audio channels 5.1
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
96 dB
RMS rated power 70 W
Peak power 140 W
Audio
Frequency response 40 - 20000 Hz
System requirements
Minimum system requirements PC/Mac
CD
MP3
DVD
PlayStation®
Xbox®
Energy management
AC adapter output voltage 220 V
134 offers, from €49.10  

Product comments
robwes
2007-01-02 17:25:03
kan ik het snoer van de achterste 2 boxen makkelijk verlengen v.d. logitech x530?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box