IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > keyboards & desktops > Logitech 967653-0100

Ultra-Flat Keyboard

Brand: Logitech
Product code: 967653-0100
EAN/UPC code: 5099206987388
Product family: %%family_name%%
Category: keyboards & desktops 
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:
- USB is the most modern. You can recognize it by the rectangular connector.
- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.
- Bluetooth is another modern (wireless) connection method.
Release date: 23 Feb 2006
Info modified on: 03 Jun 2009 10:30:11
Logitech Ultra-Flat Keyboard
967653-0100 Logitech
146k

153k
209k

Maximum productivity without extra software
Now available in a fresh design, the Ultra-X™ Media Keyboard delivers the ultimate look, feel, and design to any personal computer system. The keyboard works seamlessly with Windows® XP and includes all the standard keys and just the most commonly-used hot keys for extra simplicity; just connect the keyboard to the PC and all the hot key features ... More>>>

Specs
Alternatives
Options
Keyboard
Hot keys 6
Input device
Connectivity technology Wired
Mouse included
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, PS/2
Keyboard layout QWERTY
Connectivity
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
I/O ports
An interface on a device to which you can connect another device.
USB
Technical details
Cable length 1.85 m
Compatibility PC
System requirements
Minimum system requirements USB
PS/2
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 2000
Microsoft Windows XP
Colour
Colour of product Black
Material
Material Plastic
73 offers, from 11.76