These devices make it possible to control your home equipment from a distance. Never get up again!
Release date: 13 Oct 2005
Info modified on: 21 May 2009 08:29:24
Product views: 37414
This statistic is based on the
6873
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
13 Oct 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6379
free Open ICEcat users .
These devices make it possible to control your home equipment from a distance. Never get up again!
Imagine…controlling all your devices using only one remote--without a direct line of sight to the components! With the Harmony 895 Remote, you can still control your home entertainment while all those unsightly wires and components remain hidden behind cabinet doors or walls.
Logitech's Harmony 895 remote control uses both radio frequency (RF) and infrared (IR) wireless signals to deliver ...
More>>>
Imagine…controlling all your devices using only one remote--without a direct line of sight to the components! With the Harmony 895 Remote, you can still control your home entertainment while all those unsightly wires and components remain hidden behind cabinet doors or walls.
Logitech's Harmony 895 remote control uses both radio frequency (RF) and infrared (IR) wireless signals to deliver powerful complete control of your home-entertainment system that may be hidden behind cabinets. With a wireless range of up to 100 feet, the Harmony 895 remote sends RF commands to a wireless receiver, which then blasts infrared signals to the components. The Harmony 895 remote makes universal control for home entertainment and advanced lighting systems simple.
- Control your entire home entertainment system with just one button. Effortlessly switch between watching home theater and listening to music, by selecting a single activity button. Colorful icons accompany text on the LCD screen to allow for quick and easy command of home-entertainment equipment and household appliances that may be out of range for a traditional infrared remote. - Integrate up to 15 devices—including lighting and household appliances. - Support for Teletext with dedicated buttons - Save energy! Each time a new activity is selected, the remote establishes the proper state of all of the components needed for the current activity, and turns off the components that are not needed. - Set it up in a snap with an advanced setup wizard. The online setup also makes it easy to update a remote when upgrading your home-entertainment system. The Harmony setup wizard does the programming, so you don't have to. Just connect your remote to your computer and answer a few questions about how you currently use your home theater. Logitech's patented Smart State Technology® does the rest. - Don't worry about using up batteries with the rechargeable lithium ion battery. Store the remote on the attractive charging station when not in use. - Easily view and select. Color display icons and 8 on-screen activity buttons make it easy. - Effortlessly switch between watching HDTV and listening to music, by selecting a single activity button.
<<<Less
Specs
Alternatives
Options
Technical details
RF transmission range
Distance, over which RF can be transmitted.
30.48 m
Energy management
Battery technology
Lithium-Ion
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
233.9 x 80 x 299 mm
System requirements
Mac compatibility
System requirements
Minimum system requirements
USB CD-ROM Internet
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98SE, 2000, Me, XP Macintosh® OS X 10.2