In this category you will find accessories for playing games, both for your computer and your game console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Simulator-grade force feedback. Rock-solid 900 degree steering. Six-speed shifter. With the Logitech® G25 Racing Wheel, you're not playing games anymore - you're racing! The 28cm (11") leather-covered wheel has a stainless steel frame for superior rigidity. The dual-motor force feedback mechanism sports two sets of steel ball bearings for smooth, tight steering and superior force effects. Precision
...
More>>>
stainless steel accelerator, brake and clutch pedals let you elevate your driving to an art form. Components can be bolted down for exceptional sturdiness - Now it’s not the wheel’s fault if you don’t win. For PC, PlayStation®2 and USB only. <<<Less
Specs
Alternatives
Options
Input device
Connectivity technology
Wired
Device type
Wheel + Pedals
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
256 MB
System requirements
Minimum hard disk space
20 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® XP / Vista
Technical details
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.