The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PC's. - Bluetooth is another modern (wireless) connection method.
Release date: 07 Jul 2007
Info modified on: 03 Jun 2009 10:30:11
Product views: 22954
This statistic is based on the
6865
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
07 Jul 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6371
free Open ICEcat users .
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PC's. - Bluetooth is another modern (wireless) connection method.
Performance - Interchangeable Grips: Use the included XL and Precision grips to get a fit and feel that's best for your playing style. The satin texture and fuller shape of the XL grip add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control. - 3200 dpi laser engine with Full-Speed USB: Get uncompromising speed and accuracy ...
More>>>Performance - Interchangeable Grips: Use the included XL and Precision grips to get a fit and feel that's best for your playing style. The satin texture and fuller shape of the XL grip add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control. - 3200 dpi laser engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second). - Game settings to go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED colour) on the mouse and play your way—without additional software installation—on any computer.
Control - MicroGear™ Precision Scroll Wheel: Use Logitech’s exclusive MicroGear™ scrolling technology for precise, click-to-click scrolling—perfect for quick weapon selection. Or switch modes for frictionless, hyper-fast scrolling. - Adjustable sensitivity: Shift from pixel-precise targeting to lightning-fast manoeuvers without pausing the action. The G9 gives you instant access to multiple sensitivity levels between 200 and 3200 dpi, without driver installation. - Weight tuning system: Prefer a heavier or lighter mouse? Use the weight cartridge and up to 28 g of metal weights to customise your G9 for just the right feel. - Polytetrafluoroethylene feet: Super-slick feet glide effortlessly across almost any surface.
Comfort and Convenience - Custom-colour LEDs: A colour LED display indicates the current sensitivity level and profile settings. Personalise the colour LED display by choosing from hundreds of colours. - More grip styles: Swap out your grip for a new look and feel. In addition to the provided XL and Precision grips, other grip styles are available for purchase.
<<<Less
Specs
Alternatives
Options
Input device
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Buttons quantity
6
Connectivity technology
Wired
Movement detection technology
Laser
Movement resolution
200–3200 DPI
Scroll wheel
Platform
Mac compatibility
System requirements
Minimum system requirements
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version