IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > CD/DVD (re)writers > Lite-On LH-20A1S-10C

LH-20A1S-10C

Brand: Lite-On
Product code: LH-20A1S-10C
EAN/UPC code:
Category: CD/DVD (re)writers 
Release date: 27 Mar 2007
Info modified on: 27 Aug 2008 13:21:43
Serial ATA Half-Height internal DVD+R / DVD+RW / DVD-R / DVD-RW / DVD+R DL / DVD-R DL / DVD-RAM / DVD-ROM / CD-R/ CD-RW / CD-ROM combination drive
LH-20A1S-10C Lite-On

Features

- Support Double Layer DVD+/- R9 Recording Function.
- SMART-BURN avoiding Buffer Under Run error, Automatically adjusting writing strategy & running OPC to provide the best burning quality.
- SMART-X function adjusts CD-DA / VCD / DVD data extraction to a fastest allowable speed according to both data request rate from host and disk quality. 
- SMART-WRITE: Through ... More>>>

Specs
Alternatives
Options
Writing speed
CD write speed 48 x
CD rewrite speed 32 x
DVD+R write speed 20 x
DVD-R write speed 20 x
DVD-RAM write speed 12 x
Reading speed
CD read speed 48 x
DVD+R read speed 16 x
DVD-R read speed 16 x
Access time
DVD drive average random access time 160 ms
CD-ROM drive average random access time 160 ms
Optical drive
Internal
Interface Serial ATA
Record modes
Disc-at-once (DAO)
Session-at-once (SAO)
Track-at-once (TAO)
Multi session
Packet writing
RAW mode burning
Over-burn writing
Fixed packet
Variable packet
Record modes
Sequential writing
Layer Jump Recording
Random write
Media formats
Media types supported DVD+R / DVD+RW / DVD-R / DVD-RW / DVD+R DL / DVD-R DL / DVD-RAM / DVD-ROM / CD-R/ CD-RW / CD-ROM
Weight & dimensions
Dimensions W x D x H 145x170x41.3 mm
Weight 900 g
System requirements
Minimum RAM 128 MB
Minimum processor Pentium 4 1.3GHz
Compatible operating systems Microsoft Windows 2000 / XP
Energy management
Power requirements 5/12 V
Environmental conditions
Signal-to-Noise Ratio (SNR) >75 dB
Operating humidity range 15-80 %
Operating temperature range (T-T) 5 - 50 °C
Endurance
Mean time between failures (MTBF) 70000 h
37 offers, from 15.50