IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > CD/DVD (re)writers > Lite-On LH-20A1P-487C

DVD-RW LH-20A1P retail

Brand: Lite-On
Product code: LH-20A1P-487C
EAN/UPC code: 760884148945, 0844149002088
Category: CD/DVD (re)writers 
Release date: 23 Nov 2006
Info modified on: 07 2008 09:19:57
DVD-RW LH-20A1P
LH-20A1P-487C Lite-On
10k

Features:
-The Worlds fastest DVD rewriter! Be able to burn DVD+R and DVD-R at tremendous 20x speed.
-ATAPI/E-IDE Half-Height internal DVD+R / DVD+RW / DVD-R / DVD-RW / DVD+R9/ DVD-R9 / DVD-RAM / DVD-ROM / CD-R/ CD-RW / CD-ROM combination drive.
-Support Double Layer DVD+/- R9 Recording Function.
-Smart-Write™ - Self-learning technology ensuring best writing quality with all media. ... More>>>

Specs
Alternatives
Options
Writing speed
CD write speed 48 x
CD rewrite speed 32 x
DVD-R9 write speed 8 x
DVD+R write speed 20 x
DVD-R write speed 20 x
DVD+RW write speed 8 x
DVD-RW write speed 6 x
DVD-RAM write speed 12 x
Reading speed
CD read speed 48 x
Access time
DVD drive average random access time 160 ms
CD-ROM drive average random access time 160 ms
Optical drive
Internal
Loading mechanism Tray
Interface IDE/ATA
Optical drive
Lightscribe
DVD+R9 speed 8 x
Weight & dimensions
Dimensions W x D x H 145 x 170 x 41.3 mm
Weight 900 g
System requirements
Minimum RAM 128 MB
Minimum processor Pentium IV 1.3GHz
Minimum hard disk space 0.65 GB
Compatible operating systems Windows 98SE, 2000, ME, XP
Environmental conditions
Operating temperature range (T-T) 5 - 50 °C
Storage temperature range (T-T) -40 - 65 °C
Endurance
Mean time between failures (MTBF) 70000 h
Sound emission
Acoustic pressure emissions 75 dB
4 offers, from 26.01