IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > read only CD/DVD drives > Lite-On DH-16D2S-02C

DH-16D2S DVD-ROM SATA Black

Brand: Lite-On
Product code: DH-16D2S-02C
EAN/UPC code: 2001422632006
Product family: %%family_name%%
Category: read only CD/DVD drives 
With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
Release date: 29 Jun 2007
Info modified on: 03 Jun 2009 10:30:11
DH-16D2S DVD-ROM SATA Black
DH-16D2S-02C Lite-On
23k

- Features Serial ATA (SATA) connectivity.
- ATAPI/E-IDE Half-Height 48X CD-ROM and 16X DVD-ROM Read Speed
- SMART-X function adjusts CD-DA / VCD / DVD data extraction to a fastest allowable speed according to both data request rate from host and disk quality
- ABS mechanism to reduce vibration & noise while high speed rotating
- Belt Tray Loading Mechanism
- DVD read compliant: DVD ... More>>>

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
DVD read speed 16 x
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
145 x 170 x 41.3 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
700 g
System requirements
Minimum RAM 128 MB
Minimum processor Pentium 4 1.3 MHz
Minimum hard disk space 650 MB
Mac compatibility
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/ XP/ Vista
Environmental conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
15 - 95 %
Operating relative humidity range 15 - 80 %
Storage temperature range (T-T) -35 - 60 °C
Operating temperature range (T-T) 5 - 45 °C
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
70000 h
Colour
Colour of product Black
25 offers, from 10.48