With these drives your computer can read DVDs and/or CDs. DVD readers can also read CDs.
Features - Supported by Windows Vista. - ATAPI/E-IDE Half-Height 48X CD-ROM and 16X DVD-ROM Read Speed. - SMART-X function adjusts CD-DA / VCD / DVD data extraction to a fastest allowable speed according to both data request rate from host and disk quality. - ABS mechanism to reduce vibration & noise while high speed rotating. - Belt Tray Loading Mechanism. ...
More>>>
- Easy-Tray design for both Horizontal & Vertical operation, supports both 8 cm &12cm discs. - Support PIO mode 4, DMA mode 2 and Ultra DMA mode 2. - MPC level 3, PC2001 System Design Guide, NSTL and MultiRead compliant.
<<<Less
Specs
Alternatives
Options
Reading speed
CD read speed
48 x
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
DVD read speed
16 x
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
Number of disks
1 pcs
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
145x170x41.3 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
0.7 g
System requirements
Minimum RAM
128 MB
Minimum processor
Pentium 4 1.3MHz
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 2000 / XP / Vista
Environmental conditions
Operating temperature range (T-T)
5 - 45 °C
Operating humidity range
15-80 %
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism