IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > routers > Linksys WRT54GL

Wireless Access Point Router w/ 4-Port Switch 802.11g and Linux

Brand: Linksys
Product code: WRT54GL
EAN/UPC code: 3240185038741, 0745883567959, 3240180198075, 745883567959
Product family: %%family_name%%
Category: routers 
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Release date: 06 Oct 2006
Info modified on: 03 Jun 2009 10:30:11
Wireless Access Point Router w/ 4-Port Switch 802.11g + Linux
WRT54GL Linksys
39k

The All-In-One Wireless-G Networking Solution!
The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbps
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 Mbit/s
Networking
Connectivity technology Wireless
Networking features LAN, WLAN
Supports ISDN connection
LAN features DHCP
Ethernet LAN features
Cabling technology
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
Wireless LAN features
WLAN connection
WLAN data transfer rates supported 1, 2, 5.5, 6, 9, 11, 12, 24, 36, 48, 54 Mbit/s
ADSL features
ADSL connection
Connectivity
Ethernet LAN (RJ-45) ports quantity 4
I/O ports
An interface on a device to which you can connect another device.
4x RJ-45
Management features
Web-based management
Security
Firewall security SPI
Security algorithm supported 64/128-bit WEP, WPA, TKIP, AES
Security features MAC address filtering
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Illumination/Alarms
Power LED
20 offers, from 40.56