IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > Linksys WRT54GC

Compact Wireless-G Broadband

Brand: Linksys
Product code: WRT54GC
EAN/UPC code: 4260039343349, 0745883562619, 0745883563265, 0745883563272
Category: routers 
Release date: 23 Mar 2007
Info modified on: 08 2008 17:08:26
 PDF specs

Compact Wireless-G Broadband
WRT54GC Linksys
22k

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Networking
Connectivity technology Wireless
Networking features IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE
Supports ISDN connection
Ethernet LAN features
Cabling technology UTP CAT 5
Wireless LAN features
Channels quantity 13
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
I/O ports 5 x 10/100 RJ-45,

Security
Firewall security SPI
Security algorithm supported WPA/WPA2, WEP
MAC address filtering
Operating system/software
Compatible operating systems Windows 98SE, Me, 2000, XP
System requirements
Minimum RAM 64 MB
Minimum processor 200 MHz
Certificates
Certification FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA
Energy management
Power over Ethernet (PoE) Support
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 20-80 %
Storage temperature range (T-T) -20-70 °C
Storage humidity 10-90 %
Weight & dimensions
Dimensions W x D x H 98 x 98 x 25 mm
Weight 141 g
73 offers, from 27.79  

Product comments
benm
2007-11-26 16:12:28
Re the WRT54GC, I assume it works with MS Vista Home Premium?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box