IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > routers > Linksys WRT54GC

Compact Wireless-G Broadband

Brand: Linksys
Product code: WRT54GC
EAN/UPC code: 0745883562619, 0745883563272
Product family: %%family_name%%
Category: routers 
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Release date: 23 Mar 2007
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

Compact Wireless-G Broadband
WRT54GC Linksys
22k

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Networking
Connectivity technology Wireless
Networking features IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE
Supports ISDN connection
Ethernet LAN features
Cabling technology
Type of cable technology performance; including the fiber or cable type
UTP CAT 5
Wireless LAN features
WLAN connection
Channels quantity 13
ADSL features
ADSL connection
Connectivity
I/O ports
An interface on a device to which you can connect another device.
5 x 10/100 RJ-45,


Security
Firewall security SPI
Security algorithm supported WPA/WPA2, WEP
MAC address filtering
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, Me, 2000, XP
System requirements
Minimum RAM 64 MB
Minimum processor 200 MHz
Certificates
Certification FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA
Energy management
Power over Ethernet (PoE) Support
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Storage temperature range (T-T) -20-70 °C
Operating relative humidity range 20-80 %
Storage relative humidity range 10-90 %
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
98 x 98 x 25 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
141 g
24 offers, from 30.08  

Product comments
benm
2007-11-26 16:12:28
Re the WRT54GC, I assume it works with MS Vista Home Premium?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box