|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times as fast as the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment. Since both standards are built in,
...
More>>>
you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow.
The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection, files, and other resources such as printers and hard disk storage space.
To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions using 128-bit WEP encryption, and also supports industrial-strength Wi-Fi Protected Access™ (WPA) wireless security. The Router protects your PC from most known Internet attacks with a powerful Stateful Packet Inspection firewall. It can also serve as a DHCP Server, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. And even with all this power, set up is a snap with the web browser-based configuration utility.
With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!
Verified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
|
| Minimum RAM |
64 MB |
| Minimum processor |
200 MHz |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3U, IEEE 802.11b, IEEE 802.11g
|
| Certification |
FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA |
| Power requirements |
12V DC, 1.0A |
| Operating temperature range (T-T) |
0 - 40 °C |
| Operating humidity range |
10-85 % |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-70 °C |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
48 x 186 x 200 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
480 g
|
| LED indicators |
DMZ, WLAN, LAN (1, 2, 3, 4) |
|
|
|
|
|
| networking cables |
 |
 |
N-707505 |
UTP CAT5 Network Cable, 20m |
|
 |
 |
N-707504 |
UTP CAT5 Network Cable, 15m |
|
 |
 |
N-707539 |
UTP CAT5 Network Cable, 5m |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
LW053 |
Wireless LAN USB 2.0 Adapter |
|
 |
 |
C100I |
10/100 Mbps PCI Network Card |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
 |
 |
WUSB54GC-EU |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WMP54G |
Wireless-G PCI Card 802.11g |
|
 |
 |
C1G32I |
Gigabit PCI Network Card |
|
 |
 |
LC002 |
LAN PC Card 10/100 Mbps |
|
 |
 |
WPC54G-EU |
Wireless-G PC Card 802.11g |
|
 |
 |
WMP54G-EU |
Wireless-G PCI Card 802.11g |
|
 |
 |
EM1010 |
10/100Mbps USB Networking Adapter |
|
 |
 |
LC102 |
LAN PC Card Gigabit |
|
 |
 |
WPC54G |
Wireless-G PC Card 802.11g |
|
 |
 |
WUSB54GC |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WMP54G-DE |
Wireless-G PCI Card 802.11g |
|
 |
 |
WPC54G-D2 |
Wireless-G PC Card 802.11g |
|
 |
 |
WUSB54GC-DE |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WMP54G-UK |
Wireless-G PCI Card 802.11g |
|
 |
 |
WUSB54GC-UK |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WPC54G-UK |
Wireless-G PC Card 802.11g |
|
 |
 |
20002419 |
FRITZ!WLAN USB Stick N Englisch Edition |
|
 |
 |
WMP54G-FR |
Wireless-G PCI Card 802.11g |
|
 |
 |
WPC54G-D2-DE |
Wireless-G PC Card 802.11g |
|
 |
 |
WPC54G-FR |
Wireless-G PC Card 802.11g |
|
| Show all network cards & adapters >> | | network switches |
 |
 |
EM4410 |
EM4410 5 Port Networking Switch 10/100Mbps |
|
| antivirus & security software |
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
| Show all antivirus & security software >> | | webcams |
 |
 |
WVC54GC-EU |
Compact Wireless G Internet Video Camera |
|
 |
 |
WVC54GC-UK |
Compact Wireless G Internet Video Camera |
|
 |
 |
WVC54GC-DE |
Compact Wireless G Internet Video Camera |
|
 |
 |
WVC54GC |
Compact Wireless G Internet Video Camera |
|
| Show all webcams >> | | storage servers |
 |
 |
N4100+ |
N4100+ The original 4-bay NAS |
|
 |
 |
N2100B |
Black Y.E.S. Box NAS dual HD |
|
| print servers |
 |
 |
F1UP0002DF |
Wireless G All-In-One Print Server |
|
| hubs & concentrators |
 |
 |
F5L009EA |
Network USB Hub |
|
| WLAN access points |
 |
 |
C54APM |
54 Mbps Access Point |
| | | | |