IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > WLAN access points > Linksys WKUSB54GC-EU

Compact Wireless-G Network Kit for USB

Brand: Linksys
Product code: WKUSB54GC-EU
EAN/UPC code: 0745883582648, 4260039346975
Product family: %%family_name%%
Category: WLAN access points 
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Release date: 23 Jan 2008
Info modified on: 03 Jun 2009 10:30:11
Compact Wireless-G Network Kit for USB (WRT54GC + WUSB54GC)
WKUSB54GC-EU Linksys
75k

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Wireless LAN features
Frequency band 2.4 GHz
Protocols
Data link protocol Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Supported network protocols
Network protocols tested as compatible with this product
Ethernet
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x Radio-Ethernet
1 x Ethernet 10Base-T/100Base-TX - RJ-45 ( WAN )
4 x Ethernet 10Base-T/100Base-TX - RJ-45
Security
Security algorithm supported WPA, WPA2
Management features
Management protocols HTTP
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Storage temperature range (T-T) 20 - 80 °C
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.11b, IEEE 802.11g, Wi-Fi CERTIFIED
73 offers, from 18.94