|
|
|
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
|
Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also work with existing 11Mbps Wireless-B equipment.
The Linksys Wireless-G Access Point lets ...
More>>>
Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also work with existing 11Mbps Wireless-B equipment.
The Linksys Wireless-G Access Point lets you connect Wireless-G or Wireless-B devices to the network. Since both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate your network clients to the new screaming fast Wireless-G standard as your needs grow.
To protect your data and privacy, the Wireless-G Access Point can encrypt all wireless transmissions, and supports the industrial-strength security of WPA. The MAC Address filter lets you decide exactly who has access to your wireless network. Configuration is a snap with the web browser-based configuration utility.
Future-proof your wireless network with the Linksys Wireless-G Access Point. You'll enjoy Wireless-B connectivity today, and be prepared for a high-speed Wireless-G tomorrow.
Verified Linksys products have been tested with Intel® Centrino™ Mobile Technology for compatibility and interoperability, further enhancing your wireless experience.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
54 Mbit/s
|
| Indoors max range |
100 m |
| Frequency band |
2.4 GHz |
| Open space max range |
450 m |
|
Internal
|
|
|
| Number of users |
256 user(s) |
| Networking features |
LAN, WLAN,VPN |
| Data link protocol |
IEEE 802.11g, IEEE 802.11b, IEEE 802.3,IEEE 802.3u |
|
I/O ports
|
|
1 x 10/100 Auto-Cross Over (MDI/MDI-X), power
|
| Security algorithm supported |
WPA, WEP, SSID Broadcast, WEP Key Bits 64/128-bit |
| MAC address filtering |
 |
|
Dimensions W x D x H
|
|
186 x 169 x 48 mm
|
|
Weight
|
|
460 g
|
| Operating relative humidity range |
10-80 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage relative humidity range |
5-90 % |
|
| Storage temperature range (T-T) |
-20-70 °C |
|
Compliance industry standards
|
|
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
|
| Certification |
FCC |
| Input power |
12V DC |
| Minimum system requirements |
Internet Explorer 4.0, Netscape Navigator 4.7 CD-ROM 802.11b, 802.11g Wireless Adapter w TCP/IP Network Adapter w Ethernet Network Cable & TCP/IP |
|
Compatible operating systems
|
|
Windows 98SE, Me, 2000, XP
|
| Minimum processor |
PC 200Mhz |
| Minimum RAM |
64 MB |
| Power LED |
 |
| Connectivity LEDs |
 |
|
|
|
|
|
|
|
|
|
|
|