|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
The Linksys Wireless-G ADSL Home Gateway is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line. Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space
...
More>>>
and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection. To protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA2 data encryption. Configuration is a snap with any web browser. With the Linksys Wireless-G ADSL Home Gateway at the heart of your network, you're connected to the future.
-ADSL2+ Modem, Internet-sharing Router, 4-Port Switch and Wireless-G Access Point in one box -High-speed ADSL2+ Modem gives you a fast, "Always On" connection to the Internet -Connect your home PCs and other wireless devices to the Gateway and the Internet using the built-in Wireless-G Access Point, or connect directly with the 4-port Ethernet Switch -Advanced Firewall, Content Filtering and Security features protect your PCs, your data, and your family
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.053 Gbit/s |
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
18 dBm
|
| Connectivity technology |
Wireless |
| Networking features |
Wireless, Ethernet (1-4), DSL, Internet |
| Supports WAN connection |
 |
| Supports ISDN connection |
 |
| Switching protocol |
4 10/100 Auto MDI/MDI-X LAN |
| Routing protocol |
Static & Dynamic (RIP1 & 2) |
| Management protocols |
NAT |
| Supported protocols |
-IEEE 802.11g -IEEE 802.11b -IEEE 802.3u -IEEE 802.3, -g.992.1 (g.dmt) -g.992.2 (g.lite) -g.992.3 -g.992.5 -T1.413i2 |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
CAT 5 UTP
|
| WLAN connection |
 |
| Supports ADSL connection |
 |
| ADSL specification |
Annex A |
| Authentication method |
PAP & CHAP |
| VPN support |
VPN Passthrough : -IPSec -PPTP -L2TP |
| Filtering |
ToD,URL,keyword, Java, ActiveX, Proxy, Cookie |
| MAC address filtering |
 |
| Bundled software |
-User Guide -CD-ROM -Setup Wizard -CD-ROM -Quick Installation |
|
| Minimum system requirements |
-PC+ Network Adapter & TCP/IP -CD-ROM -Internet Explorer 5.0 / Netscape Navigator 4.7 -ADSL |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, g.992.1 (g.dmt), g.992.2 (g.lite), g.992.3, g.992.5, T1.413i2
|
| Certification |
CE |
| Power over Ethernet (PoE) Support |
 |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
12VDC 1A
|
| Operating temperature range (T-T) |
0 - 40 °C |
| Operating humidity range |
10-85 % |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
|
| Storage temperature range (T-T) |
-20-70 °C |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
140x31.75x140
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
350 g
|
| Receiver sensitivity |
18 dBm |
| Power LED |
 |
| LED indicators |
Wireless, Ethernet (1-4), DSL, Internet |
| Cables included |
 |
|
|
|
|
|
| network switches |
 |
 |
EM4410 |
EM4410 5 Port Networking Switch 10/100Mbps |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
LW053 |
Wireless LAN USB 2.0 Adapter |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
C100I |
10/100 Mbps PCI Network Card |
|
 |
 |
WMP54G |
Wireless-G PCI Card 802.11g |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
 |
 |
WPC54G |
Wireless-G PC Card 802.11g |
|
 |
 |
WUSB54GC |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WUSB54GC-EU |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
LC002 |
LAN PC Card 10/100 Mbps |
|
 |
 |
C1G32I |
Gigabit PCI Network Card |
|
 |
 |
EM1010 |
10/100Mbps USB Networking Adapter |
|
 |
 |
LC102 |
LAN PC Card Gigabit |
|
 |
 |
WUSB54GC-UK |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WUSB54GC-DE |
Compact Wireless USB Network Adapter 802.11g |
|
| Show all network cards & adapters >> | | networking cables |
 |
 |
N-707505 |
UTP CAT5 Network Cable, 20m |
|
 |
 |
N-707504 |
UTP CAT5 Network Cable, 15m |
|
 |
 |
N-707539 |
UTP CAT5 Network Cable, 5m |
|
| antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
| Show all antivirus & security software >> | | storage servers |
 |
 |
N2100B |
Black Y.E.S. Box NAS dual HD |
|
 |
 |
N4100+ |
N4100+ The original 4-bay NAS |
|
| print servers |
 |
 |
F1UP0002DF |
Wireless G All-In-One Print Server |
|
| WLAN access points |
 |
 |
C54APM |
54 Mbps Access Point |
|
| hubs & concentrators |
 |
 |
F5L009EA |
Network USB Hub |
|
| storage enclosures |
 |
 |
DNS-323 |
2-Bay Network Storage Enclosure |
|
 |
 |
EM4070 |
EM4070 Sharebox 3.5" IDE & SATA |
|
|
|
|
|
|
|
|