IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > DVD players & recorders > Lenco DVP74

7" Portable DVD Player

Brand: Lenco
Product code: DVP74
EAN/UPC code:
Product family: %%family_name%%
Category: DVD players & recorders 
With the help of DVD-players/-recorders you can watch/record videos of high quality, play MP3-CDs, audio-CD's and audio-DVD's, as well as look through your photos in JPG format. DVD recorders often have built in hard disk, on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
Release date: 22 Dec 2006
Info modified on: 27 May 2009 10:29:24
 PDF specs

7" Portable DVD Player
DVP74 Lenco
48k

- 7" anti-glare TFT LCD display
- DVD, DVD+/-R(W), CD+/-R(W)
- 480 x 234 pixels
- Electronic Shock Protection
- USB connection
- 180 Image Rotation
- Headphone jack
- Stereo speaker with volumecontrole
- Rechargeable Battery
- Remote Controle

Specs
Alternatives
Options
Video
Video compression formats VCD, HDCD, MPEG-4
Audio
Audio compression formats MP3,WMA
Loudspeakers
Built-in speakers
Optical drive
DVD recorder
Storage media
Disk types supported DVD,DVD+/-R,DVD+/-RW,CD,CD-R,CD-RW
Number of disks 1 pcs
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
7 "
Display resolution
Resolution of the display for the system
480 x 234 pixels
Connectivity
I/O ports
An interface on a device to which you can connect another device.
3.5
USB
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Colour
Colour of product Silver
Energy management
Power requirements DC 12V/1.25A
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
205 x 158.5 x 39.7 mm
7 offers, from €64.71