IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > hard disk drives > LaCie 301266

Mobile Disk 160 GB

Brand: LaCie
Product code: 301266
EAN/UPC code: 3660619312665, 0093053728915, 093053728915
Product family: %%family_name%%
Category: hard disk drives 
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Release date: 19 Sep 2007
Info modified on: 03 Jun 2009 10:30:11
301266 LaCie
1871k

943k
1.2mb

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard disk interface USB 2.0
Hard disk size 2.5 "
Drive device, buffer size 8 MB
Hard disk average seek time 12 ms
Data transmission
Drive device, transfer rate 480 MB/s
Connectivity
USB 2.0 connectors 1
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Apple MacOS X 10.3, Microsoft Windows Vista / 2000 / XP
System requirements
Minimum processor PowerPC G3/Pentium, 350 MHz
Minimum RAM 32 MB
Mac compatibility
USB required
Energy management
USB powered
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
7 offers, from 53.78