IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > flash memory > Kingston SD/2GB

2GB Secure Digital Card

Brand: Kingston
Product code: SD/2GB
EAN/UPC code: 740617090406, 065030820776, 0740617090406
Category: flash memory 
Release date: 22 Feb 2006
Info modified on: 13 Jul 2008 11:21:22
SD/2GB Kingston
17k

Specs
Alternatives
Options
Memory
Internal memory 2048 MB
Flash card type Secure Digital (SD)
Read speed 5 MB/s
Write speed 1.5 MB/s
System requirements
Compatible operating systems Windows® XP, Windows® 2000, Windows® 95, Windows® 98, Windows® NT, Macintosh® OS & OS/2
Energy management
Input voltage 3.3 V
Environmental conditions
Operating temperature range (T-T) 0 - 60 °C
Storage temperature range (T-T) -25-80 °C
Weight & dimensions
Dimensions W x D x H 24 x 32 x 2.1 mm
82 offers, from 4.03  

Product comments
support
2006-12-13 11:32:39
Dit product kunt u niet gebruiken voor de PSP. U dient daarvoor een Memory stick Duo te gebruiken. Zoals de "MSX-M2GN".
cor.vandenhurk
2006-12-12 20:57:42
Hallo Is deze kaart ook geschikt voor een PSP

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box