IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > vacuum cleaners > Karcher A2204

A2204

Brand: Karcher
Product code: A2204
EAN/UPC code: 4039784052659
Product family: %%family_name%%
Category: vacuum cleaners 
Release date: 25 Sep 2005
Info modified on: 27 May 2009 10:29:24
A 2204 Vacuum 190 mbar
A2204 Karcher
12k

The ergonomic carrying handle doubles as a lock for opening and closing the container. It is also handy for emptying the container.
The Kärcher A 2504 has a blower function which can be adjusted as required with the separate slide control. Dirt and leaves can be easily blow-swept from difficult-to-reach areas.
Practical flat surface on top of unit for keeping tools, screws, wall plugs etc. ... More>>>

Specs
Alternatives
Options
Dust bag
Dust bag capacity 18 L
Technical details
Type Upright
Cleaning type dry&wet
Cord length 5 m
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
380 x 430 x 490 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6700 g
8 offers, from €64.71  

Product comments
captain
2008-04-21 09:14:37
Please send me a operation manual for this Vacume there was not one in the box. Thanks, Kind regards, Jesse

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box