IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > home cinema systems > JVC DD3

Media system DD-3

Brand: JVC
Product code: DD3
EAN/UPC code: 046838029998
Category: home cinema systems 
Release date: 10 Oct 2006
Info modified on: 19 Aug 2008 17:22:07
DD3 JVC

Specs
Alternatives
Options
Audio
Built-in audio decoders Dolby Digital, Dolby Prologic II, DTS
Audio channels 3.1
Audio D/A Converter (DAC) 96 kHz/24-bit
RMS rated power 220 W
Subwoofer
Subwoofer RMS power 120 W
Subwoofer frequency range 30 - 230
Video
Video D/A Converter (DAC) 12-bits/108 MHz
Radio
Preset station quantity 45
RDS tuner included
Optical drive
DVD player/recorder included Player
Weight & dimensions
Dimensions W x D x H 445 x 286,4 x 55 mm
Weight 3000 g
Subwoofer dimensions (WxHxD) 242 x 363 x 364 mm
Subwoofer weight 12300 g
Connectivity
I/O ports LAN
HDMI out
Component video out
SCART (In: TV; out: Video)
Analog Audio in/out
Digital Audio in/out
6 offers, from 293.28