Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Simple, cost effective storage - Iomega’s 320 GB - 3.5” Hard Drive is the affordable way to save your precious memories – save up to 1,280,000 photos, 5,920 hours of music, or 480 hours of video. Not only is this drive economical but it is very easy-to-use and preformatted for simple set up – just plug and play.
- Easy–to–use – Hot swappable – just plug and play. -
...
More>>>Sleek Design – Redesigned to look great on any home or office desktop. - Simple Setup – Preformatted for a quick and easy set up.
<<<Less
Specs
Alternatives
Options
Disk drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
320 GB
Hard disk interface
USB 2.0
Hard disk size
3.5
Data transmission
Drive device, transfer rate
60 MB/s
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Sustained data rate
60 MB/s
Connectivity
Hot-Plug support
Description of Hot-Plug support features for the product
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000 Professional/XP Home/XP Professional, Mac OS X.
System requirements
Minimum processor
Pentium II / G3
Minimum RAM
32 MB
Mac compatibility
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1261 g
Height
Height of the product
34.93 mm
Width
120.65 mm
Depth
88.9 mm
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
317.50 x 88.90 x 215.90 mm
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"