IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > hard disk drives > Iomega 33331

Portable Hard Drive Silver Series 120 GB

Brand: Iomega
Product code: 33331
EAN/UPC code: 4019976333315
Product family: %%family_name%%
Category: hard disk drives 
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Release date: 30 Oct 2005
Info modified on: 27 Jun 2009 01:49:44
Portable Hard Drive Silver Series 120 GB
33331 Iomega
6k

Take files and applications anywhere with the New Portable Hard Drive sleeker than ever before! The ultra compact, 120 GB USB-powered Portable Hard Drive requires no external power supply - just plug it in and go. It is a high capacity travel companion that lets you take your important files, photos and music anywhere - a perfect storage solution for the mobile professional. It comes complete with ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
120 GB
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard disk interface USB 2.0
Data transmission
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter. It is normally quoted in units of megabits per second, abbreviated Mbit/sec or Mb/s or Mbps.
30 Mbit/s
Connectivity
I/O ports
An interface on a device to which you can connect another device.
4 pin USB
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/ME/XP, Apple MacOS X, Apple MacOS 8.6
System requirements
Minimum system requirements Windows 2000/ME/XP - 300 MHz ( USB ) MacOS - PowerPC G3 ( USB )
System requirements
Minimum processor 300 MHz
Mac compatibility
Compatibility PC, Mac
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
126 x 74 x 12 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
200 g
Height
Height of the product
12 mm
Width 126 mm
Depth 74 mm
Energy management
USB powered
2 offers, from 89.00