IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > processors > Intel BX80571E7200

Core 2 Duo 2.53GHz E7200

Brand: Intel
Product code: BX80571E7200
EAN/UPC code: 0675900959200, 5032037008662, 735858201919, 0735858201919
Product family: %%family_name%%
Category: processors 
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Release date: 06 Mar 2008
Info modified on: 06 Apr 2009 08:31:03
Intel Core 2 Duo, E7200, Wolfdale Core, S775, 2.53 GHz, 1066MHz, Retail
BX80571E7200 Intel
17k

Maximum everything. Energy-efficient performance. Multimedia power.

Latest "Wolfdale" and the uptodate 45nm technology.

Based on revolutionary Intel® Core™ microarchitecture, the breakthrough Intel® Core™2 Duo processor family is designed to provide powerful energy-efficient performance so you can do more at once without slowing down. With 45nm Intel® Core™2 Duo ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2530 MHz
Processor family
The processor serie to which the processor belongs.
Intel Core 2 Duo
Processor socket Socket 775
Box
Processor
Processor process 45 nm
Technical details
L1 cache 0.256 MB
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1066 MHz
30 offers, from 87.77