IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > processors > Intel BX80570E8500

Core 2 Duo E8500 Chipset Boxed

Brand: Intel
Product code: BX80570E8500
EAN/UPC code: 6759009382368, 735858199636, 0735858199636
Product family: %%family_name%%
Category: processors 
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Release date: 22 Nov 2007
Info modified on: 27 Jun 2009 01:49:44
 PDF specs

Core 2 Duo E8500 Chipset Boxed
BX80570E8500 Intel
14k

Maximum everything. Energy-efficient performance. Multimedia power.
Based on revolutionary Intel® Core™ microarchitecture, the breakthrough Intel® Core™2 Duo processor family is designed to provide powerful energy-efficient performance so you can do more at once without slowing down.

With 45nm Intel® Core™2 Duo processors, you'll experience revolutionary performance, ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3160 MHz
Processor family
The processor serie to which the processor belongs.
Intel Core 2 Duo
Processor socket Socket 775
Box
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
6 MB
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Energy management
Thermal power 65 W
Environmental conditions
Maximum operating temperature 72.4 °C
Technical details
Processor core voltage (AC) 0.85 – 1.3625 V
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
Stepping C0
129 offers, from 128.94