IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > processors > Intel BX80570E8200

Core 2 Duo E8200 Chipset Boxed

Brand: Intel
Product code: BX80570E8200
EAN/UPC code: 5032037008310, 735858199650, 0735858199650
Category: processors 
Release date: 26 Nov 2007
Info modified on: 07 2008 09:19:57
 PDF specs

Core 2 Duo E8200 Chipset Boxed
BX80570E8200 Intel
27k

Maximum everything. Energy-efficient performance. Multimedia power.
Based on revolutionary Intel® Core™ microarchitecture, the breakthrough Intel® Core™2 Duo processor family is designed to provide powerful energy-efficient performance so you can do more at once without slowing down.

With 45nm Intel® Core™2 Duo processors, you'll experience revolutionary performance, ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2660 MHz
Processor family Intel Core 2 Duo
Processor socket Socket 775
Box
L2 cache 6 MB
Processor front side bus 1333 MHz
Processor
Number of processors installed 1 pcs
Processor core voltage (AC) 0.85 – 1.3625 V
Energy management
Thermal power 65 W
Environmental conditions
Maximum operating temperature 72.4 °C
Technical details
Stepping C0
68 offers, from 113.91