IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > processors > Intel BX80562Q6600

Core™2 Quad Processor Q6600

Brand: Intel
Product code: BX80562Q6600
EAN/UPC code: 0675900857117, 735858191562, 0735858191562
Product family: %%family_name%%
Category: processors 
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Release date: 28 Dec 2006
Info modified on: 06 Apr 2009 08:31:03
 PDF specs

Core™2 Quad Processor Q6600 / 2.40 GHz / 1066 MHz
BX80562Q6600 Intel
9k

New power, new speed. Quad-core from Intel.
Leaders of the pack seeking monster performance, look no further. With four execution cores, the Intel® Core™2 Quad processor blows through processor-intensive tasks in demanding multitasking environments and makes the most of highly threaded applications. Whether you're creating multimedia, annihilating your gaming enemies, or running compute-intensive ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2400 MHz
Processor family
The processor serie to which the processor belongs.
Intel Core 2 Quad
Processor socket Socket 775
Box
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
8 MB
Processor process 65 nm
Processor
Processor technology
The technology generation to which the processor belongs.
B3
Technical details
Processor core voltage (AC) 1.100 -1.372 V
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1066 MHz
Stepping 06F7h
31 offers, from 119.35