IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > data projectors > Infocus IN2102

IN2102

Brand: Infocus
Product code: IN2102
EAN/UPC code: 797212716163, 0797212716163
Category: data projectors 
Release date: 26 Jan 2008
Info modified on: 19 Aug 2008 17:22:07
Warranty: 3-year limited factory warranty (including parts and labor) and a 1-year limited lamp-replacement warranty.
 PDF specs

IN2102 - 2500 ANSI, DLP, SVGA(800x600)
IN2102 Infocus

Technology
The Work Big IN2102 contains an outstanding feature-set and strong performance with SVGA-native resolution of 800x600. This model is ideal for users who typically connect to older computer sources, DVD players, Standard-definition video cameras or other tape-based video content which fall within the SVGA pixel range. The InFocus IN2102 DLP® projector with BrilliantColor™ technology ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2500 ANSI lumens
Projection technology DLP
Native resolution 800 x 600
Projection system 0.55" SVGA LVDS DDP2230
Contrast ratio (typical) 2000:1
Aspect ratio 16:9, 4:3, 5:4
Throw ratio 97 - 2.16
Zoom ratio 1.1:1
Keystone correction, vertical 20/-20 °
Objective projection distance 1.2 - 10 m
Picture size 61 - 609 cm
Lamps
Service life of lamp 3000 h
Lamp power 200 W
Scanning frequency
Vertical scan range 50 - 85 Hz
Horizontal scan range 31 - 79 KHz
Video
Digital video format 480i, 576i, 480p, 576p, 720p, 1080i
Analogue video format VGA, SVGA, XGA
Signal format system NTSC, PAL, SECAM
Loudspeakers
Speakers 1
RMS rated power 2 W
Connectivity
Connectivity technology Wired
Speaker/ headphone/ line-out jack 1
Connectivity
S-Video in
Composite video in
Component video (YPbPr/YCbCr) in 2
USB 2.0 ports quantity 1
RS-232 port 1
Microphone, line-in jack
VGA (D-Sub) ports quantity 2
Technical details
Plug and Play
Certification UL, c-UL, FCC-A, CE, GOST, TUV GS, CCC, IRAM, NOM, C-Tick, MIC, eK, PSB
Weight & dimensions
Dimensions W x D x H 297.2 x 228.6 x 99.1 mm
Weight 3130 g
Package dimensions (W x D x H) 419.1 x 330.2 x 238.8 mm
Package weight 5260 g
Energy management
Power consumption 250 W
Power requirements 100 - 240, 50 - 60 Hz
Environmental conditions
Operating temperature range (T-T) 5 - 31.11 °C
Sound emission
Noise level 35 dB
57 offers, from 360.57