This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
16 Aug 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
A
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
110 W
Power requirements
220-240(V), 50(Hz)
Colour
Colour of product
White
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
550 x 600 x 1390 mm
Freezer
Freezer gross capacity
43 L
Freezer net capacity
43 L
Built-in freezer
Freezing capacity
The freezing power is measured in kilograms/24 hours. This indicates the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours.