IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > routers > ICIDU NI-707502

11G Wireless Broadband Router

Brand: ICIDU
Product code: NI-707502
EAN/UPC code:
Product family: %%family_name%%
Category: routers 
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Release date: 22 Oct 2007
Info modified on: 03 Jun 2009 10:30:11
11G Wireless Broadband Router
NI-707502 ICIDU
53k

The ICIDU 11g Wireless Broadband Router is the center of your wireless and wired network and enables you to access your broadband internet connection everywhere you want at home or in the office.

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Networking
Connectivity technology Wired
Networking features Ethernet LAN, Wireless LAN
Supports ISDN connection
Protocols
Switching protocol Ethernet
Routing protocol RIP
Data link protocol Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Management protocols HTTP
Supported network protocols
Network protocols tested as compatible with this product
TCP/IP, AppleTalk, PPTP, UDP/IP, PPPoE
Ethernet LAN features
Cabling technology
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
Wireless LAN features
WLAN connection
ADSL features
ADSL connection
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1x WAN, 4x 10/100 Ethernet
Security
Firewall security y
Authentication method SSID
Security algorithm supported 64/128-bit WEP, WPA, WPA2, TKIP, AES
VPN support 1 x RJ-45
4 x Ethernet 10Base-T/100Base-TX RJ-45
1 x Radio-Ethernet
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 95, Linux, Microsoft Windows NT, MacOS 9.x, Microsoft Windows 98/ME, MacOS 8.x, MacOS X 10.x, Microsoft Windows 2000 / XP / Vista
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, IEEE 802.11g
Packaging data
Packaging width 267 mm
Packaging depth 74 mm
Packaging height 169 mm
Colour
Colour of product Black
Illumination/Alarms
LED indicators WAN (Link/Activity), 1, 2, 3, 4 LAN ports (Link/Activity), Power/Status, Wlan
23 offers, from 17.55