IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > vacuum cleaners > Hoover U3521

U3521

Brand: Hoover
Product code: U3521
EAN/UPC code: 8016361717039
Product family: %%family_name%%
Category: vacuum cleaners 
Release date: 17 Jun 2006
Info modified on: 27 May 2009 10:29:24
Warranty: 12 months
U3521 Powerful 2000 W
U3521 Hoover
6k

- Powerful 2000 watt max motor power upright
- 290 Air Watts of suction power
- 3 layer high filtration disposable bag
- HEPA Filtration plus Anti Odour Filter
- Lightweight
- 4 Tools on board
- Edge to Edge Cleaning
- Precise brush height control
- Full 13 Stair Cleaning Hose

Specs
Alternatives
Options
Energy management
Suction power 290 W
Maximum input power 2000 W
Filtering
Filtering
HEPA filtration system
HEPA clean filter ensures a high level of filtration to trap 99.97% of dust particles.
Dust bag
Dust bag capacity 4.2 L
Technical details
Type Upright
Cleaning type Dry
Operating radius 10 m
Cord length 6 m
Colour
Colour of product Silver
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
300x325x1045 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6900 g
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
252 x 352 x 1004 mm
Package weight 8600 g
9 offers, from €100.53